The 188-36T200 is a 30 amp power relay with a single pole, double throw, double break/double make contact arrangement, rated for 15A at 600VAC and 30A at 28VDC. It features a 120VAC coil, open-style enclosure with solder/quick connect terminals, and a polycarbonate dust cover. The relay has a mechanical life of 10 million operations, an operate time of 20 ms max, and a release time of 10 ms max. It operates from -45°C to +70°C with the enclosed enclosure, supports continuous duty up to 25% overvoltage, and weighs approximately 86g.
RELAY, 1NO, 1NC, 600VAC, 15A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 20M7075 |
| Product Name | Relay, 1No, 1Nc, 600Vac, 15A; Contact Configuration Cii Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |