1879023-6 -- 3650 1008 22NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 1008 22Nh 5% 2K Rl Amp - Te Connectivity
1879023-6
Description
3650 1008 22nH 5% 2K RL
Description
3650 1008 22nH 5% 2K RL
Suppliers
3650 1008 22Nh 5% 2K Rl Amp - Te Connectivity
36AC0398
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC0398 |
|
Product Name
|
3650 1008 22Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers