Body Features Primary Product Color : Red Primary Product Material : Thermoplastic
Product Type Features Connector Cover Type : Antistatic Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Plug Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic
Product Type Features Connector Cover Type : Antistatic Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Plug Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic
Product Type Features Connector Cover Type : Antistatic Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Plug Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Primary Product Color : Red
Primary Product Material : Thermoplastic
Product Type Features
Connector Cover Type : Antistatic Dust Cap
Sealable : Yes
Usage Conditions
Compatible With Connector Style : Plug
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]