Female Crimp Contact, 5A, 250V, 18-22AWG, Tin Plated, Straight Product overview: 1871731-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1871731-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-22 AWG Crimp
Socket Contact Tin 18-22 AWG Crimp
DYNAMIC D1000 REC CONT 2L PRE TIN REEL
CONTACT, SOCKET, CRIMP, 22-18AWG ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1871731-1 | A122997CT-ND | 21R6356 |
| Product Name | 5A 250V Electronic Connector | Rectangular Connector Contacts | Dynamic D1000 Rec Cont 2L Pre Tin Reel Te Connectivity |
| Termination | Crimp |