TE Connectivity
Connector Contacts
1871304-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Receptacle
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : .7 MM [.027 INCH ]
Dimensions
- Wire Size (MMSQ) : .08 - .38
- Wire Size (AWG) : 28 - 22
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1871304-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Features
RoHS
North American
10 to 12 AWG
International
2.7 to 6.6 mm2
View Details
Features
Insulated
North American
20 AWG
International
0.5000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details