The 187-32T200 is a 20-25 amp power relay with a DPDT (2 Form C) contact arrangement, designed for switching AC and DC loads. It features open-style construction with .250" quick connect/solder terminals and is rated for 240VAC coil operation. The relay is rated for 20A at 120/240VAC and 28VDC, with a maximum operate time of 20 milliseconds and release time of 10 milliseconds. It supports continuous duty at up to 25% overvoltage, has an expected mechanical life of 10 million operations, and operates within a temperature range of -45°C to +60°C for open models. The device weighs approximately 3 oz (86g) and has an insulation class of B (130°C). No socket options are available.
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:1.7kohm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23F5374 |
| Product Name | Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |