TE Connectivity
Automotive Terminals
1862029-5
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.6 MM [.045 - .063 INCH ] Tab Length : 19.5 MM [.77 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .4, .5
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2200
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.6 MM [.045 - .063 INCH ] Tab Length : 19.5 MM [.77 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .4, .5
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2200
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.6 MM [.045 - .063 INCH ] Tab Length : 19.5 MM [.77 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .4, .5
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2200
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.3mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.25 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 40
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 1.6 MM [.045 - .063 INCH ]
- Tab Length : 19.5 MM [.77 INCH ]
- Wire Size (MMSQ) : .35 - .5
- Wire Size (AWG) : 22 - 20
- Wire Size Search (AWG) : 22, 20, 21
- Wire Size Search (MMSQ) : .35, .4, .5
Industry Standards
- Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2200
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1862029-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data