TE Connectivity Crimp Contacts 1-175196-2

Description
TE Connectivity 1-175196-2
Request a Quote Datasheet
Description
TE Connectivity 1-175196-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6804968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6804968
Crimp Contacts 6804968
TE Connectivity 1-175196-2

TE Connectivity 1-175196-2

Supplier's Site
Crimp Contacts - 6804968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6804968P
Crimp Contacts 6804968P
TE Connectivity 1-175196-2

TE Connectivity 1-175196-2

Supplier's Site
Crimp Contacts - 1711695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1711695
Crimp Contacts 1711695
TE Connectivity 1-175196-2

TE Connectivity 1-175196-2

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 87X6755 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
87X6755
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 87X6755
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 20-16Awg; Product Range Amp Te Connectivity - 72Y1766 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20-16Awg; Product Range Amp Te Connectivity
72Y1766
Contact, Socket, Crimp, 20-16Awg; Product Range Amp Te Connectivity 72Y1766
CONTACT, SOCKET, CRIMP, 20-16AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20-16AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Crimp, Receptacle, 20-16Awg; Product Range Amp Te Connectivity - 88W1431 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 20-16Awg; Product Range Amp Te Connectivity
88W1431
Contact, Crimp, Receptacle, 20-16Awg; Product Range Amp Te Connectivity 88W1431
CONTACT, CRIMP, RECEPTACLE, 20-16AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 20-16AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6804968 6804968P 87X6755
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-188685-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details