TE Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 12333-16

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
66AH8899
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 66AH8899
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH8899
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details