TE Connectivity PCB Spring Contacts 1857724-4

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Contact Working Range (High) : 1.6 MM  [.063 INCH ] Contact Working Range (Low) : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.46 MM  [.136 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.8 MM  [.071 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Contact Working Range (High) : 1.6 MM  [.063 INCH ] Contact Working Range (Low) : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.46 MM  [.136 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.8 MM  [.071 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 1857724-4 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
1857724-4
PCB Spring Contacts 1857724-4
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Contact Working Range (High) : 1.6 MM  [.063 INCH ] Contact Working Range (Low) : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.46 MM  [.136 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.8 MM  [.071 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 1.6 MM  [.063 INCH ]
  • Contact Working Range (Low) : 1 MM  [.039 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 3.46 MM  [.136 INCH ]
  • Product Width : 1 MM  [.039 INCH ]
  • Uncompressed Height : 1.8 MM  [.071 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 6000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : No
  • Spring Finger Type : Preloaded - C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1857724-4
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details