TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1857724-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332106-1857724-4 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger, Pre-Loaded Length: 0.130" (3.31mm) Standard Package: 6,000 Height: 0.071" (1.80mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Width: 0.037" (0.95mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-1857724-4TR,A10 7942TR,-1857724-4-SI ,A107942CT,18577244, A107942DKR Base Product Number: 1857724 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332106-1857724-4 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger, Pre-Loaded Length: 0.130" (3.31mm) Standard Package: 6,000 Height: 0.071" (1.80mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Width: 0.037" (0.95mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-1857724-4TR,A10 7942TR,-1857724-4-SI ,A107942CT,18577244, A107942DKR Base Product Number: 1857724 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1332106-1857724-4 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1332106-1857724-4
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1332106-1857724-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332106-1857724-4 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger, Pre-Loaded Length: 0.130" (3.31mm) Standard Package: 6,000 Height: 0.071" (1.80mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Width: 0.037" (0.95mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-1857724-4TR,A10 7942TR,-1857724-4-SI ,A107942CT,18577244, A107942DKR Base Product Number: 1857724 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332106-1857724-4
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Packaging: Reel - TR
Type: Shield Finger, Pre-Loaded
Length: 0.130" (3.31mm)
Standard Package: 6,000
Height: 0.071" (1.80mm)
Material: Stainless Steel
Plating: Gold
Plating - Thickness: 19.685µin (0.50µm)
Attachment Method: Solder
Width: 0.037" (0.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-1857724-4TR,A107942TR,-1857724-4-SI,A107942CT,18577244,A107942DKR
Base Product Number: 1857724
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1332106-1857724-4
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details