TE Connectivity Automotive Terminals 184373-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 17, 21, 19, 22, 20, 18 Wire Size Search (MMSQ) : .3, .8, .4, .6, 1, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 150 DEGC , 80 DEGC , 130 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 120 DEGC , 105 DEGC  [257 DEGF , 176 DEGF , 185 DEGF , 302 DEGF , 212 DEGF , 266 DEGF , 293 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 17, 21, 19, 22, 20, 18 Wire Size Search (MMSQ) : .3, .8, .4, .6, 1, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 150 DEGC , 80 DEGC , 130 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 120 DEGC , 105 DEGC  [257 DEGF , 176 DEGF , 185 DEGF , 302 DEGF , 212 DEGF , 266 DEGF , 293 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 184373-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
184373-1
Automotive Terminals 184373-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 17, 21, 19, 22, 20, 18 Wire Size Search (MMSQ) : .3, .8, .4, .6, 1, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 150 DEGC , 80 DEGC , 130 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 120 DEGC , 105 DEGC  [257 DEGF , 176 DEGF , 185 DEGF , 302 DEGF , 212 DEGF , 266 DEGF , 293 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 11
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ]
  • Wire Size (MMSQ) : .3 - 1
  • Wire Size (AWG) : 22 - 17
  • Wire Size Search (AWG) : 17, 21, 19, 22, 20, 18
  • Wire Size Search (MMSQ) : .3, .8, .4, .6, 1, .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 6000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 110 DEGC , 85 DEGC , 100 DEGC , 150 DEGC , 80 DEGC , 130 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 120 DEGC , 105 DEGC  [257 DEGF , 176 DEGF , 185 DEGF , 302 DEGF , 212 DEGF , 266 DEGF , 293 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 184373-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282364-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2141860-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details