TE Connectivity
Terminals
184068-1
Description
TERMINAL,SOLIS R 2 10MM
Request a Quote
Email Supplier
Description
TERMINAL,SOLIS R 2 10MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
184068-1 |
184068-1 |
|
Product Name
|
Terminals |
Terminals |
|
Termination Options
|
TERMINAL
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination Options
Screw Clamp
Voltage Rating
300 volts
Current Rating
10 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Mounting Options
PCB
# of Contacts
10
Contacts Pitch
3.50 mm (0.14 inches)
View Details
3 suppliers