TE Connectivity
Automotive Terminals
1827855-2
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.4 MM [.043 - .055 INCH ] Tab Length : 12.9 MM [.51 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 22, 21 Wire Size Search (MMSQ) : .4, .5, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.4 MM [.043 - .055 INCH ] Tab Length : 12.9 MM [.51 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 22, 21 Wire Size Search (MMSQ) : .4, .5, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.4 MM [.043 - .055 INCH ] Tab Length : 12.9 MM [.51 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 22, 21 Wire Size Search (MMSQ) : .4, .5, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .4 MM [.015 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 1.4 MM [.043 - .055 INCH ]
- Tab Length : 12.9 MM [.51 INCH ]
- Wire Size (MMSQ) : .35 - .5
- Wire Size (AWG) : 22 - 20
- Wire Size Search (AWG) : 20, 22, 21
- Wire Size Search (MMSQ) : .4, .5, .35
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1827855-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data