TE Connectivity RF Contacts 109266-56

Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Unplated Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Unplated Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 109266-56 - TE Connectivity
Berwyn, PA, United States
RF Contacts
109266-56
RF Contacts 109266-56
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Unplated Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Mating Area Plating Material : Unplated
  • Contact Mating Retention : With
  • Contact Orientation : Straight
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 109266-56
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details