TE Connectivity Automotive Terminals 1-2333551-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.248 INCH , .189 INCH , .228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 37 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 4.4 MM  [.132 - .172 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 145 DEGC , 90 DEGC , 150 DEGC , 80 DEGC , 125 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC  [230 DEGF , 266 DEGF , 248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 284 DEGF , 176 DEGF , 293 DEGF , 302 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.248 INCH , .189 INCH , .228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 37 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 4.4 MM  [.132 - .172 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 145 DEGC , 90 DEGC , 150 DEGC , 80 DEGC , 125 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC  [230 DEGF , 266 DEGF , 248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 284 DEGF , 176 DEGF , 293 DEGF , 302 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2333551-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2333551-3
Automotive Terminals 1-2333551-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.248 INCH , .189 INCH , .228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 37 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 4.4 MM  [.132 - .172 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 145 DEGC , 90 DEGC , 150 DEGC , 80 DEGC , 125 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC  [230 DEGF , 266 DEGF , 248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 284 DEGF , 176 DEGF , 293 DEGF , 302 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 4.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.248 INCH , .189 INCH , .228 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 37
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.4 - 4.4 MM  [.132 - .172 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 11
  • Wire Size Search (AWG) : 11
  • Wire Size Search (MMSQ) : 4

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 145 DEGC , 90 DEGC , 150 DEGC , 80 DEGC , 125 DEGC , 140 DEGC , 130 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC  [230 DEGF , 266 DEGF , 248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 284 DEGF , 176 DEGF , 293 DEGF , 302 DEGF , 257 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2333551-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 0460-002-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-2349177-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details