TE Connectivity Connector Contacts 1827499-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Wire Insulation Diameter Range : .88 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Wire Insulation Diameter Range : .88 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1827499-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1827499-2
Connector Contacts 1827499-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Wire Insulation Diameter Range : .88 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11.2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Accepts Wire Insulation Diameter Range : .88 - 1.27 MM  [.035 - .05 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Discrete Wire Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1827499-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details