TE Connectivity
Automotive Terminals
1827483-2
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2
Dimensions Wire Insulation Diameter (MM) : .85 Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Wire Size Search (AWG) : 30, 29, 26, 28, 27 Wire Size Search (MMSQ) : .1, .06, .12, .05, .08
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2
Dimensions Wire Insulation Diameter (MM) : .85 Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Wire Size Search (AWG) : 30, 29, 26, 28, 27 Wire Size Search (MMSQ) : .1, .06, .12, .05, .08
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2
Dimensions Wire Insulation Diameter (MM) : .85 Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Wire Size Search (AWG) : 30, 29, 26, 28, 27 Wire Size Search (MMSQ) : .1, .06, .12, .05, .08
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 2
Dimensions
- Wire Insulation Diameter (MM) : .85
- Wire Size (MMSQ) : .05 - .13
- Wire Size (AWG) : 30 - 26
- Wire Size Search (AWG) : 30, 29, 26, 28, 27
- Wire Size Search (MMSQ) : .1, .06, .12, .05, .08
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 90 DEGC , 85 DEGC [185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1827483-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers