TE Connectivity Slide Switches 2-1825010-0

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 17.78 MM  [.7 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : J-Leads
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 17.78 MM  [.7 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : J-Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2-1825010-0 - TE Connectivity
Berwyn, PA, United States
Slide Switches
2-1825010-0
Slide Switches 2-1825010-0
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 17.78 MM  [.7 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : J-Leads

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Travel : 2.79 MM  [.11 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 17.78 MM  [.7 INCH ]
  • Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 115
  • Slide Switch Voltage Rating (VDC) : 28

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Extended, Top
  • Grade : Telecom
  • Product Type : Switch
  • Switch Style : Auto-Insertable
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : J-Leads
Buy Now
Sheung Wan, Hong Kong
Slide Switches
2-1825010-0
Slide Switches 2-1825010-0
Slide Switches 4PDT AUTO-INSERTABLE SLIDE SWITCH

Slide Switches 4PDT AUTO-INSERTABLE SLIDE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
2-1825010-0
Switches - Slide Switches 2-1825010-0
SWITCH SLIDE 4PDT 300MA 115V

SWITCH SLIDE 4PDT 300MA 115V

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 2-1825010-0 2-1825010-0 2-1825010-0
Product Name Slide Switches Slide Switches Switches - Slide Switches
Actuator Type Raised Handle
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw 4PDT
Current Rating 0.3000 amps 0.3000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1-1825010-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
4 suppliers
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications DP6T
Current Rating 0.3000 amps
View Details
Slide Switches - 450-1845-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers