Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-1000PM

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-1000PM - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-1000PM
B3U Ultra-small Tactile Switch (SMT) B3U-1000PM
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet
Tactile Switches - B3U-1000PM - 852425-B3U-1000PM - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - B3U-1000PM
852425-B3U-1000PM
Tactile Switches - B3U-1000PM 852425-B3U-1000PM
Manufacturer: Omron Win Source Part Number: 852425-B3U-1000PM Series: * Features: Tactile Switch Package: Reel - TR Family Name: B3U Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.50.9031

Manufacturer: Omron
Win Source Part Number: 852425-B3U-1000PM
Series: *
Features: Tactile Switch
Package: Reel - TR
Family Name: B3U
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.50.9031

Buy Now Datasheet
Tactile Switches - 39-B3U-1000PMTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
39-B3U-1000PMTR-ND
Tactile Switches 39-B3U-1000PMTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches & Front Panel Switch, Tactile - B3U-1000PM - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Tactile
B3U-1000PM
Switches & Front Panel Switch, Tactile B3U-1000PM
Switches & Front Panel Switch, Tactile

Switches & Front Panel Switch, Tactile

Buy Now
Switches - Tactile Switches - B3U-1000PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3U-1000PM
Switches - Tactile Switches B3U-1000PM
TOP, W/O BOSS

TOP, W/O BOSS

Supplier's Site
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 39M4617 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components
39M4617
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components 39M4617
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Black; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3U Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Black; Contact Configuration:SPST-NO; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3U-1000PM
Tactile Switches B3U-1000PM
Tactile Switches Top Act. w/out Boss w/out Ground Term

Tactile Switches Top Act. w/out Boss w/out Ground Term

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3U-1000PM 852425-B3U-1000PM 39-B3U-1000PMTR-ND B3U-1000PM B3U-1000PM 39M4617 B3U-1000PM
Product Name B3U Ultra-small Tactile Switch (SMT) Tactile Switches - B3U-1000PM Tactile Switches Switches & Front Panel Switch, Tactile Switches - Tactile Switches Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components Tactile Switches
Switch Dimensions 1.6 x 3 x 2.5 mm 3.00mm x 2.50mm
Terminal Type Surfece mount Surface Mount Technology
Min. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1529 kg)
Max. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1529 kg)
Max. Mechanical Life 200000 Number of electrical operations 200000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-RHG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers