TE Connectivity
Automotive Terminals
1823734-2
Description
Contact Features Contact Fabrication : Solid Contact Size : 6.35mm Crimp Type : Hexagonal Crimping Interface Plating : Silver (Ag) Mating Pin Diameter : 6.35 MM [.25 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 9.9 - 10.5 MM [.389 - .413 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 21
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 90 DEGC [185 DEGF , 257 DEGF , 212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 176 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 6.35mm Crimp Type : Hexagonal Crimping Interface Plating : Silver (Ag) Mating Pin Diameter : 6.35 MM [.25 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 9.9 - 10.5 MM [.389 - .413 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 21
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 90 DEGC [185 DEGF , 257 DEGF , 212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 176 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 6.35mm Crimp Type : Hexagonal Crimping Interface Plating : Silver (Ag) Mating Pin Diameter : 6.35 MM [.25 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 9.9 - 10.5 MM [.389 - .413 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 21
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 90 DEGC [185 DEGF , 257 DEGF , 212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 176 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : 6.35mm
- Crimp Type : Hexagonal Crimping
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 6.35 MM [.25 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 200
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Compatible Insulation Diameter Range : 9.9 - 10.5 MM [.389 - .413 INCH ]
- Wire Size (MMSQ) : 21
- Wire Size (AWG) : 4
- Wire Size Search (AWG) : 4
- Wire Size Search (MMSQ) : 21
Industry Standards
- Compatible With Agency/Standards Products : LV214
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 100+ A (Very High Power)
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 200
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 90 DEGC [185 DEGF , 257 DEGF , 212 DEGF , 194 DEGF , 248 DEGF , 221 DEGF , 176 DEGF , 230 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1823734-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details