TE Connectivity Cir Contact, Socket, Crimp, 24-18Awg; Product Range Te Connectivity 182-0118-20

Description
CIR CONTACT, SOCKET, CRIMP, 24-18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIR CONTACT, SOCKET, CRIMP, 24-18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Contact, Socket, Crimp, 24-18Awg; Product Range Te Connectivity - 18AH0031 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 24-18Awg; Product Range Te Connectivity
18AH0031
Cir Contact, Socket, Crimp, 24-18Awg; Product Range Te Connectivity 18AH0031
CIR CONTACT, SOCKET, CRIMP, 24-18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Material:- RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 24-18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 18AH0031
Product Name Cir Contact, Socket, Crimp, 24-18Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ013 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details