Matexcel Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating BMLC-KJ013

Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Datasheet
Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ013 - Matexcel
Shirley, NY, United States
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating
BMLC-KJ013
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating BMLC-KJ013
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)

Storage: Store at room temperature

Product overview: This product can be used for lithium battery cathode material.

Size:

Size: 241mm*200mm*60µm(L*W*T)
Coating Size: 241mm*175mm(L*W)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ013
Product Name Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241404-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Iron Phosphate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ011 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details