TE Connectivity Connector Contacts 181271-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .4 MICM  [15.748 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 2000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .4 MICM  [15.748 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 2000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 181271-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
181271-2
Connector Contacts 181271-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .4 MICM  [15.748 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 2000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .4 MICM  [15.748 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Compatible Insulation Diameter Range : 1.75 MM  [.069 INCH ]
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Mechanical Attachment


  • PCB Mount Retention : Without
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 2000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 181271-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details