Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 12 MM [.472 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .4 MICM [15.74 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Square Post Dimension : .63 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .9 - 1.55 MM [.035 - .061 INCH ] Wire Size (MMSQ) : .32 - .13 Wire Size (AWG) : 23 - 26 Wire Size (CMA) : 509.5 - 254.1
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 40 Operating Voltage (VDC) : 40 Termination Resistance (MOHM) : 7
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500
Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Length : 12 MM [.472 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .4 MICM [15.74 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ]
- Mating Square Post Dimension : .63 MM [.025 INCH ]
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Compatible Insulation Diameter Range : .9 - 1.55 MM [.035 - .061 INCH ]
- Wire Size (MMSQ) : .32 - .13
- Wire Size (AWG) : 23 - 26
- Wire Size (CMA) : 509.5 - 254.1
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 750
- Insulation Resistance (Min) (MEGOHM) : 5000
- Operating Voltage (VAC) : 40
- Operating Voltage (VDC) : 40
- Termination Resistance (MOHM) : 7
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box & Carton
- Packaging Quantity : 500
Product Type Features
- Discrete Wire Type : Solid or Stranded
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]