TE Connectivity Rectangular Boots & Strain Relief 1811650-1

Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Thermoplastic Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Strain Relief Kit Sealable : No Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Thermoplastic Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Strain Relief Kit Sealable : No Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Boots & Strain Relief - 1811650-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Boots & Strain Relief
1811650-1
Rectangular Boots & Strain Relief 1811650-1
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Thermoplastic Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Strain Relief Kit Sealable : No Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass-Filled Thermoplastic

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Accessory
  • Protection & Strain Relief Accessory Type : Strain Relief Kit
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
Buy Now
Strain Relief, Thermoplastic; Accessory Type Te Connectivity - 46M4725 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Thermoplastic; Accessory Type Te Connectivity
46M4725
Strain Relief, Thermoplastic; Accessory Type Te Connectivity 46M4725
STRAIN RELIEF, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:GPRB2 Vertical Stacked Connectors; No. of Positions:-; Strain Relief Material:Thermoplast ic; Product Range:-; Cable Exit Angle:180° RoHS Compliant: Yes

STRAIN RELIEF, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:GPRB2 Vertical Stacked Connectors; No. of Positions:-; Strain Relief Material:Thermoplastic; Product Range:-; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1811650-1 46M4725
Product Name Rectangular Boots & Strain Relief Strain Relief, Thermoplastic; Accessory Type Te Connectivity
Material Glass-Filled Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5750078-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 3-747579-2 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details