TE Connectivity Modular Plug Boot, Elastomer Polyolefin; Accessory Type Amp Te Connectivity 558211-3

Description
MODULAR PLUG BOOT, ELASTOMER POLYOLEFIN; Accessory Type:Standard Boot; For Use With:Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR PLUG BOOT, ELASTOMER POLYOLEFIN; Accessory Type:Standard Boot; For Use With:Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Plug Boot, Elastomer Polyolefin; Accessory Type Amp Te Connectivity - 66F6221 - Newark, An Avnet Company
Chicago, IL, United States
Modular Plug Boot, Elastomer Polyolefin; Accessory Type Amp Te Connectivity
66F6221
Modular Plug Boot, Elastomer Polyolefin; Accessory Type Amp Te Connectivity 66F6221
MODULAR PLUG BOOT, ELASTOMER POLYOLEFIN; Accessory Type:Standard Boot; For Use With:Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes

MODULAR PLUG BOOT, ELASTOMER POLYOLEFIN; Accessory Type:Standard Boot; For Use With:Modular Plugs; No. of Positions:8Positions; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 66F6221
Product Name Modular Plug Boot, Elastomer Polyolefin; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822720 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200178 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.654 inch (16.6 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers