Body Features Primary Product Color : Brown Splice Features : Strain Relief
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3
Contact Features Contact Base Material : Copper Alloy Terminal Plating Material : Bright Tin Terminal Plating Thickness : 9 MICM [354.33 MICIN ]
Dimensions Compatible Insulation Diameter Range (MM) : 3.8 Product Length : 24.5 MM [.965 INCH ] Wire Size (AWG) : 12
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Housing Material : Polypropylene
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA C22.2 No. 188, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Tap Splice
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Brown
- Splice Features : Strain Relief
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Splice Capacity : 3
Contact Features
- Contact Base Material : Copper Alloy
- Terminal Plating Material : Bright Tin
- Terminal Plating Thickness : 9 MICM [354.33 MICIN ]
Dimensions
- Compatible Insulation Diameter Range (MM) : 3.8
- Product Length : 24.5 MM [.965 INCH ]
- Wire Size (AWG) : 12
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Housing Material : Polypropylene
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : CSA C22.2 No. 188, UL 486C
- Government Qualified Splice : No
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 500
Product Type Features
- Compatible With Discrete Wire Type : Stranded, Solid
- Sealable : No
- Splice Type : Tap Splice
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]