1801038-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1801038-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF20
Configuration Features
Number of Positions : 18
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Shield Assembly