TE Connectivity Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity 179593-1

Description
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity - 70AH7201 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity
70AH7201
Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity 70AH7201
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 70AH7201
Product Name Contact, Socket, Crimp, 16Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177909-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details