Matexcel Round Graphite Coated Copper foil, Negative Single-sided coating BMLC-KJ017

Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Φ: 19mm Thickness: 68µm Substrate Thickness: 9µm
Datasheet
Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Φ: 19mm Thickness: 68µm Substrate Thickness: 9µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ017 - Matexcel
Shirley, NY, United States
Round Graphite Coated Copper foil, Negative Single-sided coating
BMLC-KJ017
Round Graphite Coated Copper foil, Negative Single-sided coating BMLC-KJ017
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Φ: 19mm Thickness: 68µm Substrate Thickness: 9µm

Storage: Store at room temperature

Product overview: Mainly used in lithium battery negative electrodes.

Size:

Φ: 19mm
Thickness: 68µm
Substrate Thickness: 9µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ017
Product Name Round Graphite Coated Copper foil, Negative Single-sided coating
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details