TE Connectivity Automotive Terminals 1-2208764-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Size : 8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Receptacle Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Size : 8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Receptacle Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2208764-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2208764-3
Automotive Terminals 1-2208764-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Size : 8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Receptacle Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Size : 8mm
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 8 MM  [.315 INCH ]
  • Terminal Type : Receptacle

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2208764-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1241418-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
RF Contacts - 109266-56 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details