TE Connectivity ™ Crimp Contacts 179227-4

Description
TE Connectivity 179227-4 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 179227-4 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 1917953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1917953
Crimp Contacts 1917953
TE Connectivity 179227-4 Crimp Terminal

TE Connectivity 179227-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 1917850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1917850
Crimp Contacts 1917850
TE Connectivity 179227-4 Crimp Terminal

TE Connectivity 179227-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 1917953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1917953P
Crimp Contacts 1917953P
TE Connectivity 179227-4 Crimp Terminal

TE Connectivity 179227-4 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 179227-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
179227-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 179227-4
Win Source Part Number: 1363255-179227-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CT Package: Tape & Reel (TR) Product Status: Active Base Product Number: 179227 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold

Win Source Part Number: 1363255-179227-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CT
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 179227
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 1917953 1917953P 179227-4
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0575 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Flash Plated Contacts
View Details
Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details