Amphenol Communications Solutions D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions L17DM53744207

Description
D-SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper, Nickel; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper, Nickel; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 99K7822 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
99K7822
D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions 99K7822
D-SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper, Nickel; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper, Nickel; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99K7822
Product Name D-Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® HC - PLATINODE® HC - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Shock absorbers, Compression rolls, Piston rings/rods, Hydraulic cylinders, Rod material,
View Details
2 suppliers