TE Connectivity Automotive Terminals 1-2272870-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Socket Dimensions Tab Length : 20.3 MM  [.8 INCH ] Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Socket Dimensions Tab Length : 20.3 MM  [.8 INCH ] Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2272870-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2272870-2
Automotive Terminals 1-2272870-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Socket Dimensions Tab Length : 20.3 MM  [.8 INCH ] Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter (INCH) : .5
  • Terminal Type : Socket

Dimensions


  • Tab Length : 20.3 MM  [.8 INCH ]

Product Type Features


  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2272870-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-203-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-2288092-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers