TE Connectivity ™ Fixed Terminal Blocks 1776257-3

Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT
Datasheet
Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776257-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776257-3
Fixed Terminal Blocks 1776257-3
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT

Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.08MM HT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776257-3
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Turret Style Double Row Terminal Blocks - HP-T3048A-3-4P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers