BlockMaster Electronics, Inc. Turret Style Double Row Terminal Blocks HP-T3048A-3-4P

Description
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws.. This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user.
Request a Quote Datasheet
Description
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws.. This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Style Double Row Terminal Blocks - HP-T3048A-3-4P - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Turret Style Double Row Terminal Blocks
HP-T3048A-3-4P
Turret Style Double Row Terminal Blocks HP-T3048A-3-4P
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws.. This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user.

BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws..

This product is especially suited for HVAC and other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number HP-T3048A-3-4P
Product Name Turret Style Double Row Terminal Blocks
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
Operating Temperature -20 to 60 C (-4 to 140 F)
Terminal Block Type Power Distribution Blocks; Connector Block
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
PCB Terminal Blocks with Wire Guard - MTSXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details