TE Connectivity Contact, Crimp, Pin, 4Awg, Crimp; Product Range Elcon Te Connectivity 1766232-1

Description
CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Contact Size:4 RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Contact Size:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Pin, 4Awg, Crimp; Product Range Elcon Te Connectivity - 01N3711 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 4Awg, Crimp; Product Range Elcon Te Connectivity
01N3711
Contact, Crimp, Pin, 4Awg, Crimp; Product Range Elcon Te Connectivity 01N3711
CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Contact Size:4 RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Contact Size:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01N3711
Product Name Contact, Crimp, Pin, 4Awg, Crimp; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 3886188P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium Iron Phosphate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ010 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details