TE Connectivity Headers, Male Pins 103908-1

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28473-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28473-ND
Headers, Male Pins A28473-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-103908-1
3A Electronic Connector 316-103908-1
2 Pos 2.54mm Header, Male Pin, Straight, 3A, Gold, Thru-Hole Product overview: 103908-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103908-1 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm Header, Male Pin, Straight, 3A, Gold, Thru-Hole Product overview: 103908-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103908-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 103908-1 - 905052-103908-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 103908-1
905052-103908-1
Rectangular Connectors - 103908-1 905052-103908-1
Manufacturer: TE Connectivity Win Source Part Number: 905052-103908-1 Series: AMPMODU MTE Operating Temperature Range: -65°C ~ 105°C Features: Connector Header Through Hole 2 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: 103908 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 71 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 103908-1-ND, 1039081, A28473

Manufacturer: TE Connectivity
Win Source Part Number: 905052-103908-1
Series: AMPMODU MTE
Operating Temperature Range: -65°C ~ 105°C
Features: Connector Header Through Hole 2 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: 103908
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 71
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 103908-1-ND, 1039081, A28473

Buy Now Datasheet
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 66F3006 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
66F3006
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 66F3006
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site
02 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity - 41AJ1777 - Newark, An Avnet Company
Chicago, IL, United States
02 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
41AJ1777
02 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity 41AJ1777
02 MTE HDR SRST LATCH W/HLDWN

02 MTE HDR SRST LATCH W/HLDWN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28473-ND 316-103908-1 905052-103908-1 66F3006 41AJ1777
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 103908-1 Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 02 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data