Keystone Electronics Corp. Terminals - Screw Connectors 1205

Description
TERM SCREW 8-32 2 PIN PCB
Request a Quote
Description
TERM SCREW 8-32 2 PIN PCB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-1205-ND is a screw terminal connector designed for printed circuit board (PCB) applications. It features a robust construction with a brass terminal and a matte tin plate finish, ensuring good conductivity and durability. The connector is rated for a current capacity of 15 amps, making it suitable for various electrical applications. It is designed for easy connection with solid or stranded wire, as well as crimp lugs or terminals. The terminal includes an anti-rotation tab for secure use with spade terminals. The mounting hole diameter is 0.047 inches (1.2 mm), facilitating straightforward installation. This product is available with the screw installed and captivated, unassembled, or without a screw, providing flexibility based on project requirements.

Datasheet Summary
Powered by GS/AI

The 36-1205-ND is a screw terminal connector designed for printed circuit board (PCB) applications. It features a robust construction with a brass terminal and a matte tin plate finish, ensuring good conductivity and durability. The connector is rated for a current capacity of 15 amps, making it suitable for various electrical applications. It is designed for easy connection with solid or stranded wire, as well as crimp lugs or terminals. The terminal includes an anti-rotation tab for secure use with spade terminals. The mounting hole diameter is 0.047 inches (1.2 mm), facilitating straightforward installation. This product is available with the screw installed and captivated, unassembled, or without a screw, providing flexibility based on project requirements.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Screw Connectors - 36-1205-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Screw Connectors
36-1205-ND
Terminals - Screw Connectors 36-1205-ND
TERM SCREW 8-32 2 PIN PCB

TERM SCREW 8-32 2 PIN PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 36-1205-ND
Product Name Terminals - Screw Connectors
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-6-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1722-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details