TE Connectivity Connector; Product Range Amp Te Connectivity 175152-2

Description
CONNECTOR; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Current Rating:12ARoHS Compliant: Yes
Datasheet
Description
CONNECTOR; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Current Rating:12ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Product Range Amp Te Connectivity - 03H8712 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Amp Te Connectivity
03H8712
Connector; Product Range Amp Te Connectivity 03H8712
CONNECTOR; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Current Rating:12ARoHS Compliant: Yes

CONNECTOR; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Current Rating:12ARoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 64AH9986 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
64AH9986
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 64AH9986
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 03H8712 64AH9986
Product Name Connector; Product Range Amp Te Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203260-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ007 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details