TE Connectivity Connector Hardware, Mounts, Locks & Retainers 175133-8

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Product Height : 6.65 MM  [.262 INCH ] Product Length : 12.3 MM  [.484 INCH ] Product Width : 7.5 MM  [.295 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Product Height : 6.65 MM  [.262 INCH ] Product Length : 12.3 MM  [.484 INCH ] Product Width : 7.5 MM  [.295 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 175133-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
175133-8
Connector Hardware, Mounts, Locks & Retainers 175133-8
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Product Height : 6.65 MM  [.262 INCH ] Product Length : 12.3 MM  [.484 INCH ] Product Width : 7.5 MM  [.295 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Dimensions


  • Product Height : 6.65 MM  [.262 INCH ]
  • Product Length : 12.3 MM  [.484 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]
  • Row-to-Row Spacing : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Power Connectors - 175133-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
175133-8
Power Connectors 175133-8
CT DBL ROW 8P HOLDER 8P NATURA

CT DBL ROW 8P HOLDER 8P NATURA

Buy Now
Rectangular Connector Accessories - 175133-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
175133-8-ND
Rectangular Connector Accessories 175133-8-ND
Connector Connector Holder For CT Series

Connector Connector Holder For CT Series

Buy Now Datasheet
Ct Dbl Row 8P Holder 8P Natura Amp - Te Connectivity - 17R5106 - Newark, An Avnet Company
Chicago, IL, United States
Ct Dbl Row 8P Holder 8P Natura Amp - Te Connectivity
17R5106
Ct Dbl Row 8P Holder 8P Natura Amp - Te Connectivity 17R5106
CT DBL ROW 8P HOLDER 8P NATURA

CT DBL ROW 8P HOLDER 8P NATURA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175133-8 175133-8 175133-8-ND 17R5106
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Rectangular Connector Accessories Ct Dbl Row 8P Holder 8P Natura Amp - Te Connectivity
Contact Size (AWG) 22 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Contacts - 102107-3 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers