TE Connectivity Rectangular Wire & Cable Connectors & Housings 104257-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 5.03 MM  [.198 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 5.03 MM  [.198 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 104257-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
104257-1
Rectangular Wire & Cable Connectors & Housings 104257-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 5.03 MM  [.198 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 6.73 MM  [.265 INCH ]
  • Connector Length : 5.03 MM  [.198 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 104257-1 - 1120994-104257-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104257-1
1120994-104257-1
Rectangular Connectors - 104257-1 1120994-104257-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1120994-104257-1 Packaging: Bulk Number of Positions: 2 Pitch: 0.100" (2.54mm) Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Automotive, Computers & Computer Peripherals, Test & Measurement, Sensing & Instrumentation, Communications & Networking Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1120994-104257-1
Packaging: Bulk
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Automotive, Computers & Computer Peripherals, Test & Measurement, Sensing & Instrumentation, Communications & Networking
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 104257-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
104257-1
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 104257-1
02 MTE RCPT HSG SR LATCH .100

02 MTE RCPT HSG SR LATCH .100

Buy Now
Singapore, Singapore
Electronic Connector
340-104257-1
Electronic Connector 340-104257-1
2 Pos IDC Female Wire Housing, 2.54mm, 600VAC, 105C, Thermoplastic, Black Product overview: 104257-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-104257-1 can be used for catalog matching and distributor lookup.

2 Pos IDC Female Wire Housing, 2.54mm, 600VAC, 105C, Thermoplastic, Black Product overview: 104257-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-104257-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 452606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452606P
Wire Housings & Plugs 452606P
TE Connectivity 104257-1

TE Connectivity 104257-1

Supplier's Site
Wire Housings & Plugs - 452606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452606
Wire Housings & Plugs 452606
TE Connectivity 104257-1

TE Connectivity 104257-1

Supplier's Site
Wire Housings & Plugs - 1361628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361628
Wire Housings & Plugs 1361628
TE Connectivity 104257-1

TE Connectivity 104257-1

Supplier's Site
Rectangular Connector - 104257-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
104257-1
Rectangular Connector 104257-1
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Rectangular Connector Housings - A28393-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A28393-ND
Rectangular Connector Housings A28393-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
104257-1
Connectors >> Rectangular Connectors Housings 104257-1
2.54mm 1x2P 2 1 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x2P 2 1 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC) - 70083334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC)
70083334
Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC) 70083334
Receptacle Assembly Housing, Thermoplastic Housing Material, 0.100 in. Centerline Matrix, Black Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy

Receptacle Assembly Housing, Thermoplastic Housing Material, 0.100 in. Centerline Matrix, Black

  • Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Richardson RFPD DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104257-1 1120994-104257-1 104257-1 340-104257-1 452606P 452606 1361628 104257-1 A28393-ND 104257-1 70083334
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 104257-1 Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Receptacle Assembly; Thermoplastic; Receptacle; Single; 0.100 in.; MTE (IDC)
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp, Insulation Displacement (IDC) Crimp IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free-Hanging, Snap-In Free Hanging (In-Line)
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2399610-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
4 suppliers
Headers, Receptacles, Female Sockets - A3104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
4 suppliers
Rectangular Connector Accessories - 102681-8-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers