TE Connectivity Rectangular Connector Contacts 102107-3

Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25952-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25952-ND
Rectangular Connector Contacts A25952-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 102107-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
102107-3
Contacts 102107-3
MOD IV PIN LP

MOD IV PIN LP

Buy Now
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 90F3869 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
90F3869
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 90F3869
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Current:3A RoHS Compliant: No

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Current:3A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25952-ND 102107-3 90F3869
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Push-in bulkhead connector - NPQH-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details