TE Connectivity Rectangular Connector Contacts 1744201-1

Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107931CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107931CT-ND
Rectangular Connector Contacts A107931CT-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107931TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107931TR-ND
Rectangular Connector Contacts A107931TR-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Contacts - 1744201-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1744201-1
Contacts 1744201-1
EP-II CONTACT LANCELESS, 20-16

EP-II CONTACT LANCELESS, 20-16

Buy Now
Swedesboro, NJ, United States
Contacts
1744201-1
Contacts 1744201-1
EP and EPII - Termina

EP and EPII - Termina

Buy Now
Singapore, Singapore
12.3A Electronic Connector
332-1744201-1
12.3A Electronic Connector 332-1744201-1
Power Terminal, Wire-to-Board, Female, 12.3A, 16-20AWG, Crimp Product overview: 1744201-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12.3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1744201-1 can be used for catalog matching and distributor lookup.

Power Terminal, Wire-to-Board, Female, 12.3A, 16-20AWG, Crimp Product overview: 1744201-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12.3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1744201-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 997076-1744201-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
997076-1744201-1
Connectors, Interconnects - Rectangular Connectors - Contacts 997076-1744201-1
Win Source Part Number: 997076-1744201-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Economy Power II Contact Finish: Tin Contact Finish Thickness: 19.7µin (0.50µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A107931DKR-ND,A10793 1DKR,A107931DKRINACT IVE,-1744201-1-CSI,A 107931TR,17442011,A1 07931CT,-1744201-1-S I Base Product Number: 1744201

Win Source Part Number: 997076-1744201-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Economy Power II
Contact Finish: Tin
Contact Finish Thickness: 19.7µin (0.50µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A107931DKR-ND,A107931DKR,A107931DKRINACTIVE,-1744201-1-CSI,A107931TR,17442011,A107931CT,-1744201-1-SI
Base Product Number: 1744201

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity - 65T5361 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity
65T5361
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity 65T5361
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Economy Power II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Economy Power II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity - 43AC4161 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity
43AC4161
Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity 43AC4161
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Economy Power II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Economy Power II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107931CT-ND 1744201-1 1744201-1 332-1744201-1 997076-1744201-1 65T5361
Product Name Rectangular Connector Contacts Contacts Contacts 12.3A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details