TE Connectivity Automotive Connector Caps & Covers 1743559-9

Description
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 44 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 44 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1743559-9 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1743559-9
Automotive Connector Caps & Covers 1743559-9
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 44 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PP

Configuration Features


  • Number of Positions : 44

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1743559-9
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products