TE Connectivity Automotive Headers 1743386-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 27.9 MM  [1.09 INCH ] Connector Width : 7.6 MM  [.299 INCH ] Profile Height from PCB : 15.6 MM  [.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 1743282 Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 27.9 MM  [1.09 INCH ] Connector Width : 7.6 MM  [.299 INCH ] Profile Height from PCB : 15.6 MM  [.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 1743282 Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1743386-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1743386-1
Automotive Headers 1743386-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 27.9 MM  [1.09 INCH ] Connector Width : 7.6 MM  [.299 INCH ] Profile Height from PCB : 15.6 MM  [.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 1743282 Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 27.9 MM  [1.09 INCH ]
  • Connector Width : 7.6 MM  [.299 INCH ]
  • Profile Height from PCB : 15.6 MM  [.614 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 1743282

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1743386-1 1743386-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2399609-1 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Multi Purpose - 1734-1137-1-ND - DigiKey
Specs
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers