TE Connectivity Automotive Electronic Connector 1241414-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-1241414-1
Automotive Electronic Connector 332-1241414-1
Contact SKT Crimp ST Cable Mount 13-17AWG T/R Automotive Product overview: 1241414-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241414-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 13-17AWG T/R Automotive Product overview: 1241414-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241414-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333809-1241414-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333809-1241414-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333809-1241414-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333809-1241414-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1241414-1-CSI,17-12 41414-1TR,2266-12414 14-1TR,17-1241414-1C T,-1241414-1-LSI,124 1414-1-ND Base Product Number: 1241414 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333809-1241414-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1241414-1-CSI,17-1241414-1TR,2266-1241414-1TR,17-1241414-1CT,-1241414-1-LSI,1241414-1-ND
Base Product Number: 1241414
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - 17-1241414-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241414-1TR-ND
Rectangular Connector Contacts 17-1241414-1TR-ND
Socket Contact Tin 14-16 AWG Crimp Stamped

Socket Contact Tin 14-16 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-1241414-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241414-1CT-ND
Rectangular Connector Contacts 17-1241414-1CT-ND
Socket Contact Tin 14-16 AWG Crimp Stamped

Socket Contact Tin 14-16 AWG Crimp Stamped

Buy Now Datasheet
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity - 17R2914 - Newark, An Avnet Company
Chicago, IL, United States
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity
17R2914
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity 17R2914
MCP6.3/4.8K ROHS COMPLIANT: YES

MCP6.3/4.8K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1241414-1 332-1241414-1 1333809-1241414-1 17-1241414-1TR-ND 17R2914
Product Name Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 937854 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
ix Industrial IO Plug - NDHN3G2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
4 suppliers