TE Connectivity Headers, Male Pins 104074-2

Description
"Connector Header Through Hole, Right Angle 5 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 5 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 104074-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
104074-2-ND
Headers, Male Pins 104074-2-ND
"Connector Header Through Hole, Right Angle 5 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 5 position 0.050"" (1.27mm)"

Buy Now Datasheet
05 System 50 Hdr Srra Shrd Rohs Compliant Amp - Te Connectivity - 16C7258 - Newark, An Avnet Company
Chicago, IL, United States
05 System 50 Hdr Srra Shrd Rohs Compliant Amp - Te Connectivity
16C7258
05 System 50 Hdr Srra Shrd Rohs Compliant Amp - Te Connectivity 16C7258
05 SYSTEM 50 HDR SRRA SHRD ROHS COMPLIANT: NO

05 SYSTEM 50 HDR SRRA SHRD ROHS COMPLIANT: NO

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104074-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
104074-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104074-2
CONN HEADER R/A 5POS 1.27MM

CONN HEADER R/A 5POS 1.27MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 104074-2-ND 16C7258 104074-2
Product Name Headers, Male Pins 05 System 50 Hdr Srra Shrd Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103638-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 267 volts
View Details
3 suppliers
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details