SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp
Win Source Part Number: 1371572-1740449-2
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Nector S
Package: Bulk
Product Status: Active
Features: Keying LV-2
Base Product Number: 1740449
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Cable/Wire to Cable/Wire or Board
Connector Type: Plug Housing for Socket Contact
Number of Positions: 2
Termination: Crimp
Voltage Rating: 42V
Housing Color: Yellow
Conn Housing PL 2 POS 3.6mm ST Cable Mount Yellow Box Product overview: 1740449-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconn
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1740449-2 | A116464-ND | 1371572-1740449-2 | 2029-1740449-2 |
| Product Name | Power Connectors | Solid State Lighting Connector Assemblies | Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies | Electronic Connector |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |